APEM Components, Inc. Subminiature Momentary Pushbutton Switches 9100-9200-9500 Series

Description
Normally open or normally closed models with solder lug, straight pc or right angle pc terminals. Gold plated brass contacts, front panel sealing option available.
Description
Normally open or normally closed models with solder lug, straight pc or right angle pc terminals. Gold plated brass contacts, front panel sealing option available.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Momentary Pushbutton Switches - 9100-9200-9500 Series - APEM Components, Inc.
Haverhill, MA, USA
Subminiature Momentary Pushbutton Switches
9100-9200-9500 Series
Subminiature Momentary Pushbutton Switches 9100-9200-9500 Series
Normally open or normally closed models with solder lug, straight pc or right angle pc terminals. Gold plated brass contacts, front panel sealing option available.

Normally open or normally closed models with solder lug, straight pc or right angle pc terminals.
Gold plated brass contacts, front panel sealing option available.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number 9100-9200-9500 Series
Product Name Subminiature Momentary Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) (optional feature)
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368788 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Process Sealed Subminiature Pushbutton - AB11AB - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details