APEM Components, Inc. Push Button Switches 8646AB6X923+U3631

Description
APEM 8646AB6X923+U3631
Request a Quote Datasheet
Description
APEM 8646AB6X923+U3631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1748998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1748998
Push Button Switches 1748998
APEM 8646AB6X923+U3631

APEM 8646AB6X923+U3631

Supplier's Site
Pb Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem - 62AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem
62AC1135
Pb Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem 62AC1135
PB SWITCH, DPDT, 4A, 30VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:4A; Switch Terminals:Solder; Product Range:8000 Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, DPDT, 4A, 30VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:4A; Switch Terminals:Solder; Product Range:8000 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1748998 62AC1135
Product Name Push Button Switches Pb Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem
Actuator Specifications Plunger
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder lug Solder Terminals; Solder
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF3LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3022JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 913300 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details