APEM Components, Inc. Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Apem 6CJ1N0PR

Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Apem - 06AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Apem
06AC2718
Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Apem 06AC2718
TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 06AC2718
Product Name Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Apem
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details