APEM Components, Inc. Rocker & Toggle Switches 669/3

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 669/3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
669/3
Rocker & Toggle Switches 669/3
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
669/3
Toggle Switches 669/3
Toggle Switches Toggle Switch ON-OFF-ON,Qk Connect

Toggle Switches Toggle Switch ON-OFF-ON,Qk Connect

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
669/3
Switches - Toggle Switches 669/3
SWITCH TOGGLE 4PDT 10A 125V

SWITCH TOGGLE 4PDT 10A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 669/3 669/3 669/3
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.250\" (6.3mm)
Operating Temperature -4 to 131 F (-20 to 55 C) -4 to 131 F (-20 to 55 C)
Current Rating 10 amps 10 amps
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825142-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details