APEM Components, Inc. Rocker & Toggle Switches 666703K

Description
Power Toggle Switch
Request a Quote
Description
Power Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 666703K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
666703K
Rocker & Toggle Switches 666703K
Power Toggle Switch

Power Toggle Switch

Buy Now
Toggle Switches - 666703K - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
666703K
Toggle Switches 666703K
Toggle Switches Power Toggle Switch

Toggle Switches Power Toggle Switch

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 666703K 666703K
Product Name Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-1-12933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details