APEM Components, Inc. Rocker & Toggle Switches 666603LM

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 666603LM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
666603LM
Rocker & Toggle Switches 666603LM
Power Toggle Switch

Power Toggle Switch

Buy Now
Toggle Switches - 666603LM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
666603LM
Toggle Switches 666603LM
Toggle Switches 4PDT 10A 125V 17.5mm

Toggle Switches 4PDT 10A 125V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
666603LM
Switches - Toggle Switches 666603LM
SWITCH TOGGLE 4PDT 10A 125V

SWITCH TOGGLE 4PDT 10A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 666603LM 666603LM 666603LM
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437563-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 2300-A11KP-BH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers