APEM Components, Inc. Rocker & Toggle Switches 666/3

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 666/3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
666/3
Rocker & Toggle Switches 666/3
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
666/3
Switches - Toggle Switches 666/3
SWITCH TOGGLE 4PDT 10A 125V

SWITCH TOGGLE 4PDT 10A 125V

Supplier's Site
Toggle Switches - 666/3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
666/3
Toggle Switches 666/3
Toggle Switches Toggle Switch ON - ON, Qk Connect

Toggle Switches Toggle Switch ON - ON, Qk Connect

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 666/3 666/3 666/3
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details