APEM Components, Inc. Rocker & Toggle Switches 664903LM

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 664903LM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
664903LM
Rocker & Toggle Switches 664903LM
Power Toggle Switch

Power Toggle Switch

Buy Now
Toggle Switches - 664903LM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
664903LM
Toggle Switches 664903LM
Toggle Switches DPDT 10A 125V 17.5mm

Toggle Switches DPDT 10A 125V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
664903LM
Switches - Toggle Switches 664903LM
SWITCH TOGGLE DPDT 10A 125V

SWITCH TOGGLE DPDT 10A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 664903LM 664903LM 664903LM
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Toggle Switches - A11AH-GC - Acme Chip Technology Co., Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details