APEM Components, Inc. Rocker & Toggle Switches 664603KB2V

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 664603KB2V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
664603KB2V
Rocker & Toggle Switches 664603KB2V
Power Toggle Switch

Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
664603KB2V
Switches - Toggle Switches 664603KB2V
SWITCH TOGGLE DPDT 10A 125V

SWITCH TOGGLE DPDT 10A 125V

Supplier's Site
Toggle Switches - 664603KB2V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
664603KB2V
Toggle Switches 664603KB2V
Toggle Switches DPDT 10A 125V 19.4mm

Toggle Switches DPDT 10A 125V 19.4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 664603KB2V 664603KB2V 664603KB2V
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details