APEM Components, Inc. Rocker & Toggle Switches 658H/2

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 658H/2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
658H/2
Rocker & Toggle Switches 658H/2
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
658H/2
Toggle Switches 658H/2
Toggle Switches 3PDT NKL ON-OFF-(ON)

Toggle Switches 3PDT NKL ON-OFF-(ON)

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
658H/2
Switches - Toggle Switches 658H/2
SWITCH TOGGLE 3PDT 10A 250V

SWITCH TOGGLE 3PDT 10A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 658H/2 658H/2 658H/2
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Operating Temperature -4 to 311 F (-20 to 155 C) -4 to 131 F (-20 to 55 C)
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details