APEM Components, Inc. Rocker & Toggle Switches 649H3V

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 649H3V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
649H3V
Rocker & Toggle Switches 649H3V
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
649H3V
Toggle Switches 649H3V
Toggle Switches DPDT 10A 125V 20.4mm

Toggle Switches DPDT 10A 125V 20.4mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
649H3V
Switches - Toggle Switches 649H3V
SWITCH TOGGLE DPDT 10A 250V

SWITCH TOGGLE DPDT 10A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 649H3V 649H3V 649H3V
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Standards / Compliances RoHS
Current Rating 15 amps 10 amps
Toggle Actuator Locking Lever
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details