APEM Components, Inc. Toggle Switches 647H/2K

Description
APEM 647H/2K Toggle Switch
Request a Quote Datasheet
Description
APEM 647H/2K Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6928412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6928412
Toggle Switches 6928412
APEM 647H/2K Toggle Switch

APEM 647H/2K Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 647H/2K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
647H/2K
Rocker & Toggle Switches 647H/2K
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Toggle Sw, Dpdt, 15A, 125V, Panel; Switch Operation Apem - 76K0063 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 15A, 125V, Panel; Switch Operation Apem
76K0063
Toggle Sw, Dpdt, 15A, 125V, Panel; Switch Operation Apem 76K0063
TOGGLE SW, DPDT, 15A, 125V, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VRoHS Compliant: Yes

TOGGLE SW, DPDT, 15A, 125V, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
647H/2K
Switches - Toggle Switches 647H/2K
SWITCH TOGGLE DPDT 10A 250V

SWITCH TOGGLE DPDT 10A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
647H/2K
Toggle Switches 647H/2K
Toggle Switches INDUSTRIAL TOGGLE SWITCH

Toggle Switches INDUSTRIAL TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 6928412 647H/2K 76K0063 647H/2K 647H/2K
Product Name Toggle Switches Rocker & Toggle Switches Toggle Sw, Dpdt, 15A, 125V, Panel; Switch Operation Apem Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Tab Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details