APEM Components, Inc. Rocker & Toggle Switches 644NH/2

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 644NH/2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
644NH/2
Rocker & Toggle Switches 644NH/2
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
644NH/2
Toggle Switches 644NH/2
Toggle Switches 30A 250VAC, 2pole ON-ON-ON, Sldr Lug

Toggle Switches 30A 250VAC, 2pole ON-ON-ON, Sldr Lug

Buy Now Datasheet
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem - 96C7309 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem
96C7309
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem 96C7309
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
644NH/2
Switches - Toggle Switches 644NH/2
SWITCH TOGGLE SP3T 10A 250V

SWITCH TOGGLE SP3T 10A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 644NH/2 644NH/2 96C7309 644NH/2
Product Name Rocker & Toggle Switches Toggle Switches Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Single Throw; DPST SP3T
Standards / Compliances RoHS RoHS
Maintained Contact Switch Function Three Position (No Center OFF)
Current Rating 15 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details