APEM Components, Inc. Rocker & Toggle Switches 644H3V

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 644H3V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
644H3V
Rocker & Toggle Switches 644H3V
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
644H3V
Switches - Toggle Switches 644H3V
SWITCH TOGGLE SP3T 10A 250V

SWITCH TOGGLE SP3T 10A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
644H3V
Toggle Switches 644H3V
Toggle Switches DP3T 10A 125V 20.4mm

Toggle Switches DP3T 10A 125V 20.4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 644H3V 644H3V 644H3V
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T Double Pole, Double Throw
Terminal Type Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details