APEM Components, Inc. Rocker & Toggle Switches 641HK

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 641HK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
641HK
Rocker & Toggle Switches 641HK
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
641HK
Toggle Switches 641HK
Toggle Switches DPST 15A 125V 17.5mm

Toggle Switches DPST 15A 125V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
641HK
Switches - Toggle Switches 641HK
SWITCH TOGGLE DPST 15A 250V

SWITCH TOGGLE DPST 15A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 641HK 641HK 641HK
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Current Rating 15 amps 15 amps
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825139-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details