APEM Components, Inc. Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem 639H2K

Description
TOGGLE SWITCH, SPDT, 15A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 15A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem - 57AK4984 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem
57AK4984
Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem 57AK4984
TOGGLE SWITCH, SPDT, 15A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 15A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 57AK4984
Product Name Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Rocker & Toggle Switches - A19AV - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details