Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039639-636H/2K
Termination: Solder
Contact Material: Silver
Actuator Material: Brass
Actuator Length: 17.5 mm
Contact Resistance: 10 mΩ
Contact Current Rating: 10 A
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 636H/2K636H2K;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039639-636H/2K |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 636H/2K |