APEM Components, Inc. Rocker & Toggle Switches 631H/2T

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 631H/2T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
631H/2T
Rocker & Toggle Switches 631H/2T
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Toggle Sw, Spst, 15A, 250Vac, Qc/solder; Switch Operation Apem - 66W5420 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spst, 15A, 250Vac, Qc/solder; Switch Operation Apem
66W5420
Toggle Sw, Spst, 15A, 250Vac, Qc/solder; Switch Operation Apem 66W5420
TOGGLE SW, SPST, 15A, 250VAC, QC/SOLDER; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SW, SPST, 15A, 250VAC, QC/SOLDER; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 631H/2T 66W5420
Product Name Rocker & Toggle Switches Toggle Sw, Spst, 15A, 250Vac, Qc/solder; Switch Operation Apem
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Process Sealed Subminiature Toggle - A15JH-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details