APEM Components, Inc. Toggle Switches 631H/25

Description
Toggle Switches 15A 125-250VAC SPST 10A 24VDC ON-OFF
Datasheet
Description
Toggle Switches 15A 125-250VAC SPST 10A 24VDC ON-OFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
631H/25
Toggle Switches 631H/25
Toggle Switches 15A 125-250VAC SPST 10A 24VDC ON-OFF

Toggle Switches 15A 125-250VAC SPST 10A 24VDC ON-OFF

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
631H/25
Switches - Toggle Switches 631H/25
SWITCH TOGGLE SPST 15A 250V

SWITCH TOGGLE SPST 15A 250V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 631H/25 631H/25
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Light Switches - 1504083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details