APEM Components, Inc. Industrial High Amperage Toggle Switches 600 Series

Description
1,2 and 3 poles in numerous configurations, solder lug/quick connect or screw terminals. Toggle switches with 6 AMP rating plus UL, CSA, and NF-VDE approvals.
Description
1,2 and 3 poles in numerous configurations, solder lug/quick connect or screw terminals. Toggle switches with 6 AMP rating plus UL, CSA, and NF-VDE approvals.

Suppliers

Company
Product
Description
Supplier Links
Industrial High Amperage Toggle Switches - 600 Series - APEM Components, Inc.
Haverhill, MA, USA
Industrial High Amperage Toggle Switches
600 Series
Industrial High Amperage Toggle Switches 600 Series
1,2 and 3 poles in numerous configurations, solder lug/quick connect or screw terminals. Toggle switches with 6 AMP rating plus UL, CSA, and NF-VDE approvals.

1,2 and 3 poles in numerous configurations, solder lug/quick connect or screw terminals. Toggle switches with 6 AMP rating plus UL, CSA, and NF-VDE approvals.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Toggle Switches
Product Number 600 Series
Product Name Industrial High Amperage Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained; Momentary (optional feature)
Maintained Contact Switch Function ON/OFF; Three Position (Center OFF) (optional feature)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF) (optional feature); MOM ON MOM
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1437558-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18KB1-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers