APEM Components, Inc. Rocker & Toggle Switches 5668MAB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5668MAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5668MAB
Rocker & Toggle Switches 5668MAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5668MAB
Switches - Toggle Switches 5668MAB
SWITCH TOGGLE 4PDT 6A 125V

SWITCH TOGGLE 4PDT 6A 125V

Supplier's Site
Toggle Switches - 5668MAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5668MAB
Toggle Switches 5668MAB
Toggle Switches 4PDT 6A 125V 17.5mm

Toggle Switches 4PDT 6A 125V 17.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5668MAB 5668MAB 5668MAB
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 1962308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.65 inch (42 mm)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details