APEM Components, Inc. Toggle Switches 5666A

Description
APEM 5666A Toggle Switch
Request a Quote Datasheet
Description
APEM 5666A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2740441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2740441
Toggle Switches 2740441
APEM 5666A Toggle Switch

APEM 5666A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5666A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5666A
Rocker & Toggle Switches 5666A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switch, 4Pdt, 4A, 30V, Solder Lug; Switch Operation Apem - 76K0032 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pdt, 4A, 30V, Solder Lug; Switch Operation Apem
76K0032
Toggle Switch, 4Pdt, 4A, 30V, Solder Lug; Switch Operation Apem 76K0032
TOGGLE SWITCH, 4PDT, 4A, 30V, SOLDER LUG; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, 4PDT, 4A, 30V, SOLDER LUG; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
5666A
Toggle Switches 5666A
Toggle Switches 4PDT 6A 125V 10.5mm On-On

Toggle Switches 4PDT 6A 125V 10.5mm On-On

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2740441 5666A 76K0032 5666A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switch, 4Pdt, 4A, 30V, Solder Lug; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Actuator Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493903-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers