APEM Components, Inc. Rocker & Toggle Switches 5664TH1RAB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5664TH1RAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5664TH1RAB
Rocker & Toggle Switches 5664TH1RAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5664TH1RAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5664TH1RAB
Toggle Switches 5664TH1RAB
Toggle Switches 4P3T 6A 125V 10.5mm

Toggle Switches 4P3T 6A 125V 10.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5664TH1RAB
Switches - Toggle Switches 5664TH1RAB
SWITCH TOGGLE DP3T 6A 125V

SWITCH TOGGLE DP3T 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5664TH1RAB 5664TH1RAB 5664TH1RAB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details