APEM Components, Inc. Toggle Switches 5659A

Description
APEM 5659A Toggle Switch
Request a Quote Datasheet
Description
APEM 5659A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 224091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
224091
Toggle Switches 224091
APEM 5659A Toggle Switch

APEM 5659A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5659A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5659A
Rocker & Toggle Switches 5659A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5659A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5659A
Toggle Switches 5659A
Toggle Switches 3PDT 6A 125V 10.5mm

Toggle Switches 3PDT 6A 125V 10.5mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 224091 5659A 5659A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437558-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details