TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
Toggle Switches 3PDT 6A 125V 10.5mm
SWITCH TOGGLE 3PDT 6A 125V
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5657AB | 72H8120 | 5657AB | 5657AB |
| Product Name | Rocker & Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | ||
| Toggle Actuator | Standard Round | |||
| Switch Function | Momentary | |||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |