APEM Components, Inc. Rocker & Toggle Switches 5656A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5656A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5656A
Rocker & Toggle Switches 5656A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 2740429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2740429
Toggle Switches 2740429
APEM 5656A Toggle Switch

APEM 5656A Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
5656A
Toggle Switches 5656A
Toggle Switches 3PDT 6A 125V 10.5mm On-On

Toggle Switches 3PDT 6A 125V 10.5mm On-On

Buy Now Datasheet
Toggle Switch, 3Pdt, 4A, 30Vdc, Panel; Switch Operation Apem - 76K0023 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 3Pdt, 4A, 30Vdc, Panel; Switch Operation Apem
76K0023
Toggle Switch, 3Pdt, 4A, 30Vdc, Panel; Switch Operation Apem 76K0023
TOGGLE SWITCH, 3PDT, 4A, 30VDC, PANEL; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:5000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, 3PDT, 4A, 30VDC, PANEL; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:5000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5656A 2740429 5656A 76K0023
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switch, 3Pdt, 4A, 30Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Actuator Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-2-13933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details