APEM Components, Inc. Rocker & Toggle Switches 5649AKB3V

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5649AKB3V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5649AKB3V
Rocker & Toggle Switches 5649AKB3V
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5649AKB3V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5649AKB3V
Toggle Switches 5649AKB3V
Toggle Switches DPDT 6A 125V 15.1mm On-Off-On

Toggle Switches DPDT 6A 125V 15.1mm On-Off-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5649AKB3V
Switches - Toggle Switches 5649AKB3V
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5649AKB3V 5649AKB3V 5649AKB3V
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Locking Lever
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TAX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details