APEM Components, Inc. Toggle Switches 5649A9

Description
APEM 5649A9 Toggle Switch
Request a Quote Datasheet
Description
APEM 5649A9 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 320944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
320944
Toggle Switches 320944
APEM 5649A9 Toggle Switch

APEM 5649A9 Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5649A9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5649A9
Rocker & Toggle Switches 5649A9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Swith, Dpdt, 6A, 125V; Switch Operation Apem - 13M4549 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Swith, Dpdt, 6A, 125V; Switch Operation Apem
13M4549
Toggle Swith, Dpdt, 6A, 125V; Switch Operation Apem 13M4549
TOGGLE SWITH, DPDT, 6A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITH, DPDT, 6A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - 5649A9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5649A9
Toggle Switches 5649A9
Toggle Switches DPDT 6A 125V 11.4mm On-Off-On

Toggle Switches DPDT 6A 125V 11.4mm On-Off-On

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 320944 5649A9 13M4549 5649A9
Product Name Toggle Switches Rocker & Toggle Switches Toggle Swith, Dpdt, 6A, 125V; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TCX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details