APEM Components, Inc. Rocker & Toggle Switches 5649A3V

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5649A3V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5649A3V
Rocker & Toggle Switches 5649A3V
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem - 76K0018 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem
76K0018
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem 76K0018
TOGGLE SWITCH, DPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - 5649A3V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5649A3V
Toggle Switches 5649A3V
Toggle Switches DPDT 6A 125V 15.1mm On-Off-On

Toggle Switches DPDT 6A 125V 15.1mm On-Off-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5649A3V 76K0018 5649A3V
Product Name Rocker & Toggle Switches Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-1-2-13910-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details