APEM Components, Inc. Rocker & Toggle Switches 5649A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5649A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5649A
Rocker & Toggle Switches 5649A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 1900670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1900670
Toggle Switches 1900670
APEM 5649A Toggle Switch

APEM 5649A Toggle Switch

Supplier's Site
Toggle Switches - 5649A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5649A
Toggle Switches 5649A
Toggle Switches DPDT 6A 125V 10.5mm On-Off-On

Toggle Switches DPDT 6A 125V 10.5mm On-Off-On

Buy Now Datasheet
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem - 76K0015 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem
76K0015
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem 76K0015
TOGGLE SWITCH, DPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5649A 1900670 5649A 76K0015
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825137-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details