APEM Components, Inc. Rocker & Toggle Switches 5648A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5648A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5648A
Rocker & Toggle Switches 5648A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 224079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
224079
Toggle Switches 224079
APEM 5648A Toggle Switch

APEM 5648A Toggle Switch

Supplier's Site
Toggle Switches - 5648A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5648A
Toggle Switches 5648A
Toggle Switches DPDT 6A 125V 10.5mm On-Off-Mom

Toggle Switches DPDT 6A 125V 10.5mm On-Off-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5648A 224079 5648A
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers