APEM Components, Inc. Toggle Switches 5647A

Description
APEM 5647A Toggle Switch
Request a Quote Datasheet
Description
APEM 5647A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 225319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
225319
Toggle Switches 225319
APEM 5647A Toggle Switch

APEM 5647A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5647A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5647A
Rocker & Toggle Switches 5647A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5647A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5647A
Toggle Switches 5647A
Toggle Switches DPDT 6A 125V 10.5mm Mom-On-Mom

Toggle Switches DPDT 6A 125V 10.5mm Mom-On-Mom

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 225319 5647A 5647A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details