APEM Components, Inc. Rocker & Toggle Switches 5646CDB

Description
Miniature Toggle Switch
Request a Quote
Description
Miniature Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5646CDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646CDB
Rocker & Toggle Switches 5646CDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 6925191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6925191
Toggle Switches 6925191
APEM 5646CDB Toggle Switch

APEM 5646CDB Toggle Switch

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
5646CDB
Switches - Toggle Switches 5646CDB
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5646CDB 6925191 5646CDB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Solder Lug
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-07-2-2-13D936-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details