APEM Components, Inc. Rocker & Toggle Switches 5646ADKB1V

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5646ADKB1V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646ADKB1V
Rocker & Toggle Switches 5646ADKB1V
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5646ADKB1V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5646ADKB1V
Toggle Switches 5646ADKB1V
Toggle Switches DPDT 6A 125V 14.85mm On-On

Toggle Switches DPDT 6A 125V 14.85mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5646ADKB1V
Switches - Toggle Switches 5646ADKB1V
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5646ADKB1V 5646ADKB1V 5646ADKB1V
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Toggle Switches - 186256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details