APEM Components, Inc. Rocker & Toggle Switches 5646ADB16

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5646ADB16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646ADB16
Rocker & Toggle Switches 5646ADB16
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5646ADB16 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5646ADB16
Toggle Switches 5646ADB16
Toggle Switches DPDT 6A 125V 5.5mm On-On

Toggle Switches DPDT 6A 125V 5.5mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5646ADB16
Switches - Toggle Switches 5646ADB16
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5646ADB16 5646ADB16 5646ADB16
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details