APEM Components, Inc. Rocker & Toggle Switches 5646AB16

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5646AB16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646AB16
Rocker & Toggle Switches 5646AB16
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5646AB16
Switches - Toggle Switches 5646AB16
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Toggle Switches - 5646AB16 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5646AB16
Toggle Switches 5646AB16
Toggle Switches DPDT 6A 125V 5.5mm On-On

Toggle Switches DPDT 6A 125V 5.5mm On-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5646AB16 5646AB16 5646AB16
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker & Toggle Switches - 1825219-4 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details