APEM Components, Inc. Rocker & Toggle Switches 5646A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5646A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646A
Rocker & Toggle Switches 5646A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 1900664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1900664
Toggle Switches 1900664
APEM 5646A Toggle Switch

APEM 5646A Toggle Switch

Supplier's Site
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem - 75K9983 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem
75K9983
Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem 75K9983
TOGGLE SWITCH, DPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
5646A
Toggle Switches 5646A
Toggle Switches DPDT ON-ON SWITCH

Toggle Switches DPDT ON-ON SWITCH

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5646A 1900664 75K9983 5646A
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switch, Dpdt, 4A, 30V, Solder Lug; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-2493803-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details