SWITCH TOGGLE SP3T 6A 125V
Toggle Switches DP3T 6A 125V 10.5mm On-On-On
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5644THADKB | 5644THADKB | 5644THADKB |
| Product Name | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On-On | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | |
| Terminal Type | Solder Terminals; Solder Lug | Screw Terminals |