APEM Components, Inc. Rocker & Toggle Switches 5644THAB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5644THAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5644THAB
Rocker & Toggle Switches 5644THAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 2873643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873643
Toggle Switches 2873643
APEM 5644THAB Toggle Switch

APEM 5644THAB Toggle Switch

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
5644THAB
Switches - Toggle Switches 5644THAB
SWITCH TOGGLE SP3T 6A 125V

SWITCH TOGGLE SP3T 6A 125V

Supplier's Site
Toggle Switches - 5644THAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5644THAB
Toggle Switches 5644THAB
Toggle Switches DP3T 6A 125V 10.5mm On-On-On

Toggle Switches DP3T 6A 125V 10.5mm On-On-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5644THAB 2873643 5644THAB 5644THAB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Momentary Contact Switch Function On-On-On On-On-On
Pole & Throw Specifications Double Pole, Single Throw SP3T Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1470-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers