APEM Components, Inc. Rocker & Toggle Switches 5644TH2RAB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5644TH2RAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5644TH2RAB
Rocker & Toggle Switches 5644TH2RAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5644TH2RAB
Switches - Toggle Switches 5644TH2RAB
SWITCH TOGGLE SP3T 6A 125V

SWITCH TOGGLE SP3T 6A 125V

Supplier's Site
Toggle Switches - 5644TH2RAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5644TH2RAB
Toggle Switches 5644TH2RAB
Toggle Switches DP3T 6A 125V 10.5mm Mom-On-Mom

Toggle Switches DP3T 6A 125V 10.5mm Mom-On-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5644TH2RAB 5644TH2RAB 5644TH2RAB
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center ON); Mom-On-Mom
Pole & Throw Specifications SP3T Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details