APEM Components, Inc. Rocker & Toggle Switches 5638MAB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5638MAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5638MAB
Rocker & Toggle Switches 5638MAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5638MAB
Switches - Toggle Switches 5638MAB
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - 5638MAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5638MAB
Toggle Switches 5638MAB
Toggle Switches SPDT 6A 125V 17.5mm

Toggle Switches SPDT 6A 125V 17.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5638MAB 5638MAB 5638MAB
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details