APEM Components, Inc. Rocker & Toggle Switches 5638A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5638A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5638A
Rocker & Toggle Switches 5638A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 3779658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
3779658
Toggle Switches 3779658
APEM 5638A Toggle Switch

APEM 5638A Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
5638A
Toggle Switches 5638A
Toggle Switches SPDT 6A 125V 10.5mm On-Off-Mom

Toggle Switches SPDT 6A 125V 10.5mm On-Off-Mom

Buy Now Datasheet
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem - 75K9960 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
75K9960
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem 75K9960
TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5638A 3779658 5638A 75K9960
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-(on)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-1385-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
4 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details