APEM Components, Inc. Toggle Switches 5637A

Description
APEM 5637A Toggle Switch
Request a Quote Datasheet
Description
APEM 5637A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3779642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
3779642
Toggle Switches 3779642
APEM 5637A Toggle Switch

APEM 5637A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5637A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5637A
Rocker & Toggle Switches 5637A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5637A
Toggle Switches 5637A
Toggle Switches SPDT 6A 125V 10.5mm Mom-Off-Mom

Toggle Switches SPDT 6A 125V 10.5mm Mom-Off-Mom

Buy Now Datasheet
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem - 75K9945 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem
75K9945
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem 75K9945
TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:-RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3779642 5637A 5637A 75K9945
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 2585-07-1-1-15A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details