APEM Components, Inc. Rocker & Toggle Switches 5636ADB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5636ADB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5636ADB
Rocker & Toggle Switches 5636ADB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5636ADB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5636ADB
Toggle Switches 5636ADB
Toggle Switches SPDT 6A 125V 10.5mm On-On

Toggle Switches SPDT 6A 125V 10.5mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5636ADB
Switches - Toggle Switches 5636ADB
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5636ADB 5636ADB 5636ADB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details