APEM Components, Inc. Rocker & Toggle Switches 5636ABX814

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5636ABX814 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5636ABX814
Rocker & Toggle Switches 5636ABX814
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5636ABX814 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5636ABX814
Toggle Switches 5636ABX814
Toggle Switches SPDT 120A 60V 10.5mm On-On

Toggle Switches SPDT 120A 60V 10.5mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5636ABX814
Switches - Toggle Switches 5636ABX814
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5636ABX814 5636ABX814 5636ABX814
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 394459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details