APEM Components, Inc. Toggle Switches 5636AB-2V

Description
APEM 5636AB-2V Toggle Switch
Request a Quote Datasheet
Description
APEM 5636AB-2V Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2873632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873632
Toggle Switches 2873632
APEM 5636AB-2V Toggle Switch

APEM 5636AB-2V Toggle Switch

Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem - 96C7244 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem
96C7244
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem 96C7244
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 2873632 96C7244
Product Name Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem
Switch Type Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
Terminal Type Solder Terminals; Straight PC Pins; Solder Lug
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1475-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details