APEM Components, Inc. Rocker & Toggle Switches 5632AKB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5632AKB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5632AKB
Rocker & Toggle Switches 5632AKB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5632AKB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5632AKB
Toggle Switches 5632AKB
Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5632AKB
Switches - Toggle Switches 5632AKB
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5632AKB 5632AKB 5632AKB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825136-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details