APEM Components, Inc. Toggle Switches 5632A

Description
APEM 5632A Toggle Switch
Request a Quote Datasheet
Description
APEM 5632A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3779636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
3779636
Toggle Switches 3779636
APEM 5632A Toggle Switch

APEM 5632A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5632A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5632A
Rocker & Toggle Switches 5632A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5632A
Toggle Switches 5632A
Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Buy Now Datasheet
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem - 75K9925 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
75K9925
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem 75K9925
TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3779636 5632A 5632A 75K9925
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1437559-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details