APEM Components, Inc. Rocker & Toggle Switches 5257CDKB16

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5257CDKB16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5257CDKB16
Rocker & Toggle Switches 5257CDKB16
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5257CDKB16 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5257CDKB16
Toggle Switches 5257CDKB16
Toggle Switches 3PDT 0.4VA 20VAC/DC 5.5mm

Toggle Switches 3PDT 0.4VA 20VAC/DC 5.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5257CDKB16
Switches - Toggle Switches 5257CDKB16
SWITCH TOGGLE 3PDT 0.4VA 20V

SWITCH TOGGLE 3PDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5257CDKB16 5257CDKB16 5257CDKB16
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2228266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details