APEM Components, Inc. Rocker & Toggle Switches 5256AB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5256AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5256AB
Rocker & Toggle Switches 5256AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5256AB
Switches - Toggle Switches 5256AB
SWITCH TOGGLE 3PDT 6A 125V

SWITCH TOGGLE 3PDT 6A 125V

Supplier's Site
Toggle Switches - 5256AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5256AB
Toggle Switches 5256AB
Toggle Switches 3PDT 6A 125V 10.5mm

Toggle Switches 3PDT 6A 125V 10.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5256AB 5256AB 5256AB
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 3PDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1437559-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details